Molex 125V Electronic Connector 1301470093

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
125V Electronic Connector
1170-1301470093
125V Electronic Connector 1170-1301470093
CONN WATERTITE L5-30R 125V Product overview: 1301470093 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 125V, Electronic Connector, Plugs & Receptacles. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1170-1301470093 can be used for catalog matching and distributor lookup.

CONN WATERTITE L5-30R 125V Product overview: 1301470093 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 125V, Electronic Connector, Plugs & Receptacles. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1170-1301470093 can be used for catalog matching and distributor lookup.

Supplier's Site
Plugs and Receptacles - WM6601-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
WM6601-ND
Plugs and Receptacles WM6601-ND
Power Entry Connector Receptacle, Female Sockets NEMA L5-30R Free Hanging (In-Line)

Power Entry Connector Receptacle, Female Sockets NEMA L5-30R Free Hanging (In-Line)

Buy Now Datasheet
Electrical Mains Conn, Nema L5-30R, 30A; Connector Type Molex - 17P7929 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Mains Conn, Nema L5-30R, 30A; Connector Type Molex
17P7929
Electrical Mains Conn, Nema L5-30R, 30A; Connector Type Molex 17P7929
ELECTRICAL MAINS CONN, NEMA L5-30R, 30A; Connector Type:NEMA L5-30R; Current Rating:30A; Connector Colour:Yellow; Connector Body Material:Rubber Body; Voltage Rating VAC:125V; Product Range:Watertite 130147 Series RoHS Compliant: Yes

ELECTRICAL MAINS CONN, NEMA L5-30R, 30A; Connector Type:NEMA L5-30R; Current Rating:30A; Connector Colour:Yellow; Connector Body Material:Rubber Body; Voltage Rating VAC:125V; Product Range:Watertite 130147 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1301470093 1170-1301470093 WM6601-ND 17P7929
Product Name 125V Electronic Connector Plugs and Receptacles Electrical Mains Conn, Nema L5-30R, 30A; Connector Type Molex
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM3J - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
EP - Connectors according to UIC 541-5 VE -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 250 volts
Current Rating 6.0 to 35.0 amps
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers