Connector
Power Entry Connector Plug, Male Blades NEMA L16-30P Free Hanging (In-Line)
CONNECTOR AC POWER, PLUG, 30 A, 480V; Connector Type:Industrial Electrical AC Power; Current Rating:30A; Connector Colour:Yellow; Connector Body Material:-; Voltage Rating VAC:480V; Product Range:Watertite 130147 Series; Gender:Plug RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1301470081 | WM5603-ND | 06H7357 |
| Product Name | Plugs and Receptacles | Connector Ac Power, Plug, 30 A, 480V; Connector Type Molex | |
| Mounting | Free Hanging (In-Line) |