Connector
Power Entry Connector Plug, Male Blades NEMA L14-30P Free Hanging (In-Line)
PWR ENT PLUG NEMAL14-30 STR SCRW Product overview: 1301470077 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Plugs & Receptacles. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1170-1301470077 can be used for catalog matching and distributor lookup.
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Current Rating (Amps): 690mA
Voltage Rating: 600V
Number of Positions: 5
Mounting Type: Surface Mount
Termination: Solder
Features: Sensor Inclinometer Axis Bandwidth
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1301470077 | 1301470077-ND | 1170-1301470077 | 17P7834 | |
| Product Name | Plugs and Receptacles | Electronic Connector | Connectors,Interconnects | L14-30P Watertite Plug Molex | |
| Mounting | Free Hanging (In-Line) | Surface Mount |