Molex Electronic Connector 1301470059

Description
PWR ENT RCPT NEMAL16-20 STR SCRW Product overview: 1301470059 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Plugs & Receptacles. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1170-1301470059 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PWR ENT RCPT NEMAL16-20 STR SCRW Product overview: 1301470059 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Plugs & Receptacles. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1170-1301470059 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
1170-1301470059
Electronic Connector 1170-1301470059
PWR ENT RCPT NEMAL16-20 STR SCRW Product overview: 1301470059 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Plugs & Receptacles. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1170-1301470059 can be used for catalog matching and distributor lookup.

PWR ENT RCPT NEMAL16-20 STR SCRW Product overview: 1301470059 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Plugs & Receptacles. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1170-1301470059 can be used for catalog matching and distributor lookup.

Supplier's Site
Plugs and Receptacles - WM6600-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
WM6600-ND
Plugs and Receptacles WM6600-ND
Power Entry Connector Receptacle, Female Sockets NEMA L16-20R Free Hanging (In-Line)

Power Entry Connector Receptacle, Female Sockets NEMA L16-20R Free Hanging (In-Line)

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector Ac Power, Receptacle, 20 A, 480 V; Connector Type Molex - 25C5325 - Newark, An Avnet Company
Chicago, IL, United States
Connector Ac Power, Receptacle, 20 A, 480 V; Connector Type Molex
25C5325
Connector Ac Power, Receptacle, 20 A, 480 V; Connector Type Molex 25C5325
CONNECTOR AC POWER, RECEPTACLE, 20 A, 480 V; Connector Type:Industrial Electrical AC Power; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:-; Voltage Rating VAC:480V; Product Range:Watertite 130147 Series RoHS Compliant: Yes

CONNECTOR AC POWER, RECEPTACLE, 20 A, 480 V; Connector Type:Industrial Electrical AC Power; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:-; Voltage Rating VAC:480V; Product Range:Watertite 130147 Series RoHS Compliant: Yes

Supplier's Site Datasheet
L16-20R Watertite Conn Molex - 17P7727 - Newark, An Avnet Company
Chicago, IL, United States
L16-20R Watertite Conn Molex
17P7727
L16-20R Watertite Conn Molex 17P7727
L16-20R WATERTITE CONN

L16-20R WATERTITE CONN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1170-1301470059 WM6600-ND 1301470059 25C5325 17P7727
Product Name Electronic Connector Plugs and Receptacles Connector Ac Power, Receptacle, 20 A, 480 V; Connector Type Molex L16-20R Watertite Conn Molex
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
“N” Female to BNC Male, Adapter - 9048 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details