Power Entry Connector Receptacle, Female Sockets NEMA L15-20R Free Hanging (In-Line)
FILTER UNIT, 80MM - More Details Product overview: 1301470056 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Plugs & Receptacles. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1170-1301470056 can be used for catalog matching and distributor lookup.
Connector
ELECTRICAL MAINS CONN, NEMA L15-20R, 20A; Connector Type:NEMA L15-20R; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:Rubber Body; Voltage Rating VAC:250V; Product Range:Watertite 130147 Series RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1301470056-ND | 1170-1301470056 | 1301470056 | 17P7724 |
| Product Name | Plugs and Receptacles | Electronic Connector | Electrical Mains Conn, Nema L15-20R, 20A; Connector Type Molex | |
| Mounting | Free Hanging (In-Line) |