MOLEX
1301470041 -- WTRTT CONN 4P5W 20A 250V MOLEX
Molex
Wtrtt Conn 4P5W 20A 250V Molex
1301470041
Description
WTRTT CONN 4P5W 20A 250V
Description
WTRTT CONN 4P5W 20A 250V
Suppliers
Wtrtt Conn 4P5W 20A 250V Molex
17P7710
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
17P7710 |
|
Product Name
|
Wtrtt Conn 4P5W 20A 250V Molex |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers
E-Z-HOOK, a division of Tektest, Inc.
Gender
Male / Plug
Geometry
Right Angle
Mounting
Free Hanging (In-Line), Right Angle
View Details