Molex Plugs and Receptacles 1301470029

Description
Power Entry Connector Plug, Male Blades NEMA L16-20P Free Hanging (In-Line)
Request a Quote Datasheet
Description
Power Entry Connector Plug, Male Blades NEMA L16-20P Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - WM6598-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
WM6598-ND
Plugs and Receptacles WM6598-ND
Power Entry Connector Plug, Male Blades NEMA L16-20P Free Hanging (In-Line)

Power Entry Connector Plug, Male Blades NEMA L16-20P Free Hanging (In-Line)

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector Ac Power, Plug, 20 A, 480V; Connector Type Molex - 25C5326 - Newark, An Avnet Company
Chicago, IL, United States
Connector Ac Power, Plug, 20 A, 480V; Connector Type Molex
25C5326
Connector Ac Power, Plug, 20 A, 480V; Connector Type Molex 25C5326
CONNECTOR AC POWER, PLUG, 20 A, 480V; Connector Type:Industrial Electrical AC Power; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:-; Voltage Rating VAC:480V; Product Range:Watertite 130147 Series; Gender:Plug RoHS Compliant: Yes

CONNECTOR AC POWER, PLUG, 20 A, 480V; Connector Type:Industrial Electrical AC Power; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:-; Voltage Rating VAC:480V; Product Range:Watertite 130147 Series; Gender:Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number WM6598-ND 1301470029 25C5326
Product Name Plugs and Receptacles Connector Ac Power, Plug, 20 A, 480V; Connector Type Molex
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data