Molex Plugs and Receptacles 1301470018

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Plugs and Receptacles - WM11193-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
WM11193-ND
Plugs and Receptacles WM11193-ND
Power Entry Connector Plug, Male Blades NEMA L5-20P Free Hanging (In-Line)

Power Entry Connector Plug, Male Blades NEMA L5-20P Free Hanging (In-Line)

Buy Now Datasheet
Connector Ac Power, Plug, 20 A, 125V; Connector Type Molex - 92F4923 - Newark, An Avnet Company
Chicago, IL, United States
Connector Ac Power, Plug, 20 A, 125V; Connector Type Molex
92F4923
Connector Ac Power, Plug, 20 A, 125V; Connector Type Molex 92F4923
CONNECTOR AC POWER, PLUG, 20 A, 125V; Connector Type:Industrial Electrical AC Power; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:Watertite 130147 Series; Gender:Plug RoHS Compliant: Yes

CONNECTOR AC POWER, PLUG, 20 A, 125V; Connector Type:Industrial Electrical AC Power; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:Watertite 130147 Series; Gender:Plug RoHS Compliant: Yes

Supplier's Site
Watertite Plug Nema L5-20P Molex - 17P7555 - Newark, An Avnet Company
Chicago, IL, United States
Watertite Plug Nema L5-20P Molex
17P7555
Watertite Plug Nema L5-20P Molex 17P7555
WATERTITE PLUG NEMA L5-20P

WATERTITE PLUG NEMA L5-20P

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1301470018 WM11193-ND 92F4923 17P7555
Product Name Plugs and Receptacles Connector Ac Power, Plug, 20 A, 125V; Connector Type Molex Watertite Plug Nema L5-20P Molex
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FYG-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers