Molex Pwr Entry Rcpt, Nema L17-30R, 30A, 600V; Connector Type Molex 130147-0111

Description
PWR ENTRY RCPT, NEMA L17-30R, 30A, 600V; Connector Type:NEMA L17-30R; Current Rating:30A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide), SI (Silicon) Body; Voltage Rating VAC:600V
Description
PWR ENTRY RCPT, NEMA L17-30R, 30A, 600V; Connector Type:NEMA L17-30R; Current Rating:30A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide), SI (Silicon) Body; Voltage Rating VAC:600V
Datasheet
Datasheet Summary
Powered by GS/AI

The Pwr Entry Receptacle, NEMA L17-30R, is designed for wet-location applications, featuring a watertite connector with a locking blade. It has a 3-pole/4-wire configuration and is rated for a maximum current of 30A and a voltage of 600V. The connector is constructed from nylon (polyamide) and silicon, ensuring durability and resistance to environmental factors. It has an IP67 rating, indicating it is dust-tight and can withstand immersion in water. This receptacle is suitable for various industrial applications where reliable electrical connections are required in challenging conditions.

Datasheet Summary
Powered by GS/AI

The Pwr Entry Receptacle, NEMA L17-30R, is designed for wet-location applications, featuring a watertite connector with a locking blade. It has a 3-pole/4-wire configuration and is rated for a maximum current of 30A and a voltage of 600V. The connector is constructed from nylon (polyamide) and silicon, ensuring durability and resistance to environmental factors. It has an IP67 rating, indicating it is dust-tight and can withstand immersion in water. This receptacle is suitable for various industrial applications where reliable electrical connections are required in challenging conditions.

Suppliers

Company
Product
Description
Supplier Links
Pwr Entry Rcpt, Nema L17-30R, 30A, 600V; Connector Type Molex - 06H7452 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Entry Rcpt, Nema L17-30R, 30A, 600V; Connector Type Molex
06H7452
Pwr Entry Rcpt, Nema L17-30R, 30A, 600V; Connector Type Molex 06H7452
PWR ENTRY RCPT, NEMA L17-30R, 30A, 600V; Connector Type:NEMA L17-30R; Current Rating:30A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide), SI (Silicon) Body; Voltage Rating VAC:600V

PWR ENTRY RCPT, NEMA L17-30R, 30A, 600V; Connector Type:NEMA L17-30R; Current Rating:30A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide), SI (Silicon) Body; Voltage Rating VAC:600V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06H7452
Product Name Pwr Entry Rcpt, Nema L17-30R, 30A, 600V; Connector Type Molex
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9203BLK - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solderless
Mounting Free Hanging (In-Line)
View Details
2 suppliers