Molex Pwr Entry Plug, 20A, 208V, Yel; Connector Type Molex 130147-0015

Description
PWR ENTRY PLUG, 20A, 208V, YEL; Connector Type:Industrial Electrical AC Power; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide), SI (Silicon) Body; Voltage Rating VAC:208V RoHS Compliant: Yes
Description
PWR ENTRY PLUG, 20A, 208V, YEL; Connector Type:Industrial Electrical AC Power; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide), SI (Silicon) Body; Voltage Rating VAC:208V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwr Entry Plug, 20A, 208V, Yel; Connector Type Molex - 72C4714 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Entry Plug, 20A, 208V, Yel; Connector Type Molex
72C4714
Pwr Entry Plug, 20A, 208V, Yel; Connector Type Molex 72C4714
PWR ENTRY PLUG, 20A, 208V, YEL; Connector Type:Industrial Electrical AC Power; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide), SI (Silicon) Body; Voltage Rating VAC:208V RoHS Compliant: Yes

PWR ENTRY PLUG, 20A, 208V, YEL; Connector Type:Industrial Electrical AC Power; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide), SI (Silicon) Body; Voltage Rating VAC:208V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72C4714
Product Name Pwr Entry Plug, 20A, 208V, Yel; Connector Type Molex
Voltage Rating 208 volts
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-02 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details