Molex
Plugs and Receptacles
1301460202
Description
AC PLUG NEMA 6-20P
Request a Quote
Email Supplier
Datasheet
Description
AC PLUG NEMA 6-20P
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
900-1301460202-ND |
|
Product Name
|
Plugs and Receptacles |
|
Mounting
|
Free Hanging (In-Line)
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Connector Type
DIN Connector
Voltage Rating
400 volts
Contact Size (AWG)
12 to 22 AWG
View Details
2 suppliers