Molex Electronic Connector 1301460129

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Electronic Connector
1170-1301460129
Electronic Connector 1170-1301460129
PWR ENT RCPT NEMA5-15 WALL SCRW Product overview: 1301460129 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Plugs & Receptacles. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1170-1301460129 can be used for catalog matching and distributor lookup.

PWR ENT RCPT NEMA5-15 WALL SCRW Product overview: 1301460129 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Plugs & Receptacles. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1170-1301460129 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Plugs and Receptacles - 900-1301460129-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
900-1301460129-ND
Plugs and Receptacles 900-1301460129-ND
Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Wall Mount

Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Wall Mount

Buy Now Datasheet
Electrical Mains Conn, Nema 5-15R, 15A; Connector Type Molex - 18P3349 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Mains Conn, Nema 5-15R, 15A; Connector Type Molex
18P3349
Electrical Mains Conn, Nema 5-15R, 15A; Connector Type Molex 18P3349
ELECTRICAL MAINS CONN, NEMA 5-15R, 15A; Connector Type:NEMA 5-15R; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:Rubber Body; Voltage Rating VAC:125V; Product Range:Watertite 130146 Series

ELECTRICAL MAINS CONN, NEMA 5-15R, 15A; Connector Type:NEMA 5-15R; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:Rubber Body; Voltage Rating VAC:125V; Product Range:Watertite 130146 Series

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1301460129 1170-1301460129 900-1301460129-ND 18P3349
Product Name Electronic Connector Plugs and Receptacles Electrical Mains Conn, Nema 5-15R, 15A; Connector Type Molex
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MG-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Eddicy HV - High power connectors for DC applications -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 60 to 800 volts
Current Rating 27.5 to 470.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1320G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers