Connector
Manufacturer: Molex, LLC
Win Source Part Number: 761950-1301460077
Series: Watertite 130146
Packaging: Bulk
Number of Positions: 2
Current - UL: 15A
Voltage - UL: 125VAC
Features: Cord Grip, Locking Blade, Strain Relief
Connector Type: Plug, Male Blades
Termination: Screw
Connector Style: NEMA L1-15P
Ingress Protection: IP67 - Dust Tight, Waterproof
Approvals: CSA, UL
Mounting: Free Hanging (In-Line)
Filter Type: Unfiltered - Commercial
Fuse: No
Family Name: 130146
Categories: Connectors, Interconnects
Introduction Date: June 12, 2012
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Power Entry Connector Plug, Male Blades NEMA L1-15P Free Hanging (In-Line)
PWR ENT PLUG NEMAL1-15 STR SCRW Product overview: 1301460077 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Plugs & Receptacles. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1170-1301460077 can be used for catalog matching and distributor lookup.
| Powell Electronics, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1301460077 | 761950-1301460077 | WM24752-ND | 1170-1301460077 | 17P7337 |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules - 1301460077 | Plugs and Receptacles | Electronic Connector | Watertite Plug L1-15P Molex | |
| Termination | Screw | Screw |