Molex Plugs and Receptacles 1301460050

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Plugs and Receptacles - 1301460050-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
1301460050-ND
Plugs and Receptacles 1301460050-ND
Power Entry Connector Receptacle, Female Sockets NON-NEMA (3P3W) Free Hanging (In-Line)

Power Entry Connector Receptacle, Female Sockets NON-NEMA (3P3W) Free Hanging (In-Line)

Buy Now Datasheet
Watertite Safeway Conn Molex - 17P6239 - Newark, An Avnet Company
Chicago, IL, United States
Watertite Safeway Conn Molex
17P6239
Watertite Safeway Conn Molex 17P6239
WATERTITE SAFEWAY CONN

WATERTITE SAFEWAY CONN

Supplier's Site
Connector Ac Power, Receptacle, 15 A, 125 V; Connector Type Molex - 06H6599 - Newark, An Avnet Company
Chicago, IL, United States
Connector Ac Power, Receptacle, 15 A, 125 V; Connector Type Molex
06H6599
Connector Ac Power, Receptacle, 15 A, 125 V; Connector Type Molex 06H6599
CONNECTOR AC POWER, RECEPTACLE, 15 A, 125 V; Connector Type:Industrial Electrical AC Power; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:Watertite 130146 Series RoHS Compliant: Yes

CONNECTOR AC POWER, RECEPTACLE, 15 A, 125 V; Connector Type:Industrial Electrical AC Power; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:Watertite 130146 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1301460050 1301460050-ND 17P6239 06H6599
Product Name Plugs and Receptacles Watertite Safeway Conn Molex Connector Ac Power, Receptacle, 15 A, 125 V; Connector Type Molex
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data