Molex Plugs and Receptacles 1301460031

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Plugs and Receptacles - 23-1301460031-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
23-1301460031-ND
Plugs and Receptacles 23-1301460031-ND
Power Entry Connector Plug, Male Blades NEMA 5-15P Free Hanging (In-Line)

Power Entry Connector Plug, Male Blades NEMA 5-15P Free Hanging (In-Line)

Buy Now Datasheet
Connector Ac Power, Plug, 15 A, 125V; Connector Type Molex - 15M1990 - Newark, An Avnet Company
Chicago, IL, United States
Connector Ac Power, Plug, 15 A, 125V; Connector Type Molex
15M1990
Connector Ac Power, Plug, 15 A, 125V; Connector Type Molex 15M1990
CONNECTOR AC POWER, PLUG, 15 A, 125V; Connector Type:Industrial Electrical AC Power; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:Watertite 130146 Series; Gender:Plug RoHS Compliant: Yes

CONNECTOR AC POWER, PLUG, 15 A, 125V; Connector Type:Industrial Electrical AC Power; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:Watertite 130146 Series; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Ac Power Connector, Plug, 15A, 125Vac; Connector Type Molex/woodhead - 51AH9996 - Newark, An Avnet Company
Chicago, IL, United States
Ac Power Connector, Plug, 15A, 125Vac; Connector Type Molex/woodhead
51AH9996
Ac Power Connector, Plug, 15A, 125Vac; Connector Type Molex/woodhead 51AH9996
AC POWER CONNECTOR, PLUG, 15A, 125VAC; Connector Type:Industrial Electrical AC Power; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:Silicone Rubber Body; Voltage Rating VAC:125V; Product Range:Watertite ExtremeRoHS Compliant: Yes

AC POWER CONNECTOR, PLUG, 15A, 125VAC; Connector Type:Industrial Electrical AC Power; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:Silicone Rubber Body; Voltage Rating VAC:125V; Product Range:Watertite ExtremeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1301460031 23-1301460031-ND 15M1990 51AH9996
Product Name Plugs and Receptacles Connector Ac Power, Plug, 15 A, 125V; Connector Type Molex Ac Power Connector, Plug, 15A, 125Vac; Connector Type Molex/woodhead
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data