Molex Plugs and Receptacles 1301460022

Description
Power Entry Connector Plug, Male Blades NEMA 5-20P Free Hanging (In-Line)
Request a Quote Datasheet
Description
Power Entry Connector Plug, Male Blades NEMA 5-20P Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - 1301460022-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
1301460022-ND
Plugs and Receptacles 1301460022-ND
Power Entry Connector Plug, Male Blades NEMA 5-20P Free Hanging (In-Line)

Power Entry Connector Plug, Male Blades NEMA 5-20P Free Hanging (In-Line)

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
125V Electronic Connector
1170-1301460022
125V Electronic Connector 1170-1301460022
PLUG NEMA5-20 125V WATERTITE Product overview: 1301460022 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 125V, Electronic Connector, Plugs & Receptacles. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1170-1301460022 can be used for catalog matching and distributor lookup.

PLUG NEMA5-20 125V WATERTITE Product overview: 1301460022 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 125V, Electronic Connector, Plugs & Receptacles. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1170-1301460022 can be used for catalog matching and distributor lookup.

Supplier's Site
Electrical Mains Plug, Nema 5-20P, 20A; Connector Type Molex - 17P6052 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Mains Plug, Nema 5-20P, 20A; Connector Type Molex
17P6052
Electrical Mains Plug, Nema 5-20P, 20A; Connector Type Molex 17P6052
ELECTRICAL MAINS PLUG, NEMA 5-20P, 20A; Connector Type:NEMA 5-20P; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:Silicone Rubber Body; Voltage Rating VAC:125V; Product Range:Watertite Extreme 130146 Series

ELECTRICAL MAINS PLUG, NEMA 5-20P, 20A; Connector Type:NEMA 5-20P; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:Silicone Rubber Body; Voltage Rating VAC:125V; Product Range:Watertite Extreme 130146 Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1301460022-ND 1301460022 1170-1301460022 17P6052
Product Name Plugs and Receptacles 125V Electronic Connector Electrical Mains Plug, Nema 5-20P, 20A; Connector Type Molex
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2217-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - X200C8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
Binding Posts - 461-1217-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
View Details