HI-AMP TURNEX L16-20 PLUG 3P4W
| DigiKey | |
|---|---|
| Product Category | Power Connectors |
| Product Number | WM21686-ND |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules |
| Device Type | Power Entry Module |
| Configuration | NEMA; Other |
| Mounting Style | Free Hanging (In-Line) |
| Termination Types | Screw |
| Standards / Certifications | UL; CSA; CSA, UL |