Molex Plugs and Receptacles 1301440044

Description
Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Free Hanging (In-Line)
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - 1301440044-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
1301440044-ND
Plugs and Receptacles 1301440044-ND
Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Free Hanging (In-Line)

Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Free Hanging (In-Line)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
1170-1301440044
Electronic Connector 1170-1301440044
PWR ENT RCPT NEMA5-15 STR SCREW Product overview: 1301440044 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Plugs & Receptacles. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1170-1301440044 can be used for catalog matching and distributor lookup.

PWR ENT RCPT NEMA5-15 STR SCREW Product overview: 1301440044 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Plugs & Receptacles. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1170-1301440044 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector Ac Power, Receptacle, 15 A, 125 V; Connector Type Molex - 27C9881 - Newark, An Avnet Company
Chicago, IL, United States
Connector Ac Power, Receptacle, 15 A, 125 V; Connector Type Molex
27C9881
Connector Ac Power, Receptacle, 15 A, 125 V; Connector Type Molex 27C9881
CONNECTOR AC POWER, RECEPTACLE, 15 A, 125 V; Connector Type:Industrial Electrical AC Power; Current Rating:15A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Gender:ReceptacleRoH S Compliant: Yes

CONNECTOR AC POWER, RECEPTACLE, 15 A, 125 V; Connector Type:Industrial Electrical AC Power; Current Rating:15A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site
5-15 Connector Hi-Impact Molex - 18P2662 - Newark, An Avnet Company
Chicago, IL, United States
5-15 Connector Hi-Impact Molex
18P2662
5-15 Connector Hi-Impact Molex 18P2662
5-15 CONNECTOR HI-IMPACT

5-15 CONNECTOR HI-IMPACT

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1301440044-ND 1170-1301440044 1301440044 27C9881 18P2662
Product Name Plugs and Receptacles Electronic Connector Connector Ac Power, Receptacle, 15 A, 125 V; Connector Type Molex 5-15 Connector Hi-Impact Molex
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Spring Loaded Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Jacks, Plugs - 9302 R/B - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solderless
Mounting Free Hanging (In-Line), Right Angle
View Details