Connector
Safeway Plug, 2 Pole/3 Wire, NEMA 5-15, 125V 5266 Product overview: 1301440036 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 125V, Electronic Connector, Plugs & Receptacles. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1170-1301440036 can be used for catalog matching and distributor lookup.
Power Entry Connector Plug, Male Blades NEMA 5-15P Free Hanging (In-Line)
CONNECTOR AC POWER, PLUG, 15 A, 125 V; Connector Type:Industrial Electrical AC Power; Current Rating:15A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Gender:Plug RoHS Compliant: Yes
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1301440036 | 1170-1301440036 | 900-1301440036-ND | 27C9882 | 18P2653 |
| Product Name | 125V Electronic Connector | Plugs and Receptacles | Connector Ac Power, Plug, 15 A, 125 V; Connector Type Molex | 5-15 Plug Hi-Impact Molex | |
| Gender | Male / Plug | Male / Plug |