Molex 2610 W/25Ft 12-5-So 2710 Molex 1301430202

Description
2610 W/25FT 12-5-SO 2710
Description
2610 W/25FT 12-5-SO 2710

Suppliers

Company
Product
Description
Supplier Links
2610 W/25Ft 12-5-So 2710 Molex - 17P7621 - Newark, An Avnet Company
Chicago, IL, United States
2610 W/25Ft 12-5-So 2710 Molex
17P7621
2610 W/25Ft 12-5-So 2710 Molex 17P7621
2610 W/25FT 12-5-SO 2710

2610 W/25FT 12-5-SO 2710

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17P7621
Product Name 2610 W/25Ft 12-5-So 2710 Molex
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-00101TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details