Molex 1449 W/50 14-3So 1549 Molex 1301430119

Description
1449 W/50 14-3SO 1549
Description
1449 W/50 14-3SO 1549

Suppliers

Company
Product
Description
Supplier Links
1449 W/50 14-3So 1549 Molex - 17P6209 - Newark, An Avnet Company
Chicago, IL, United States
1449 W/50 14-3So 1549 Molex
17P6209
1449 W/50 14-3So 1549 Molex 17P6209
1449 W/50 14-3SO 1549

1449 W/50 14-3SO 1549

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17P6209
Product Name 1449 W/50 14-3So 1549 Molex
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Alligator Clip, Shrouded Banana Socket - 9432 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Male PCB Edge Mount Connector - ET-SMS-EPC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details