Connector
Power Entry Connector Plug, Male Blades NON-NEMA (3P3W) Free Hanging (In-Line)
SUPER-SAFEWAY PLUG NON-NEMA 30A125/250V
CONNECTOR AC POWER, PLUG, 30 A, 250 V; Connector Type:Electrical AC Power; Current Rating:30A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Connector Mounting:Cable Mount RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1301420031 | WM16388-ND | 17P7865 | 06H7373 |
| Product Name | Plugs and Receptacles | Super-Safeway Plug Non-Nema 30A125/250V Molex | Connector Ac Power, Plug, 30 A, 250 V; Connector Type Molex | |
| Mounting | Free Hanging (In-Line) | Cable Mount |