PWR ENT RCPT NEMAL5-15 STR SCRW Product overview: 1301410056 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Plugs & Receptacles. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1170-1301410056 can be used for catalog matching and distributor lookup.
Connector
Power Entry Connector Receptacle, Female Sockets NEMA L5-15R Free Hanging (In-Line)
CONNECTOR AC POWER, RECEPTACLE, 15 A, 125 V; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:Thermoplast
SUPER-SAFEWAY CONN NEMA L5-15 15A/125V
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1170-1301410056 | 1301410056 | 1301410056-ND | 92F4914 | 17P7492 |
| Product Name | Electronic Connector | Plugs and Receptacles | Connector Ac Power, Receptacle, 15 A, 125 V; Connector Type Molex | Super-Safeway Conn Nema L5-15 15A/125V Molex | |
| Termination | Screw |