Power Entry Connector Receptacle, Female Sockets NEMA 5-20R Free Hanging (In-Line)
PWR ENT RCPT NEMA5-20 STR SCREW Product overview: 1301410025 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Plugs & Receptacles. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1170-1301410025 can be used for catalog matching and distributor lookup.
Connector
CONNECTOR AC POWER, RECEPTACLE, 20 A, 125V; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Connector Mounting:Cable Mount RoHS Compliant: Yes
SUPER-SAFEWAY CONN NEMA 5-20 20A/125V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1301410025-ND | 1170-1301410025 | 1301410025 | 92F4929 | 17P6347 |
| Product Name | Plugs and Receptacles | Electronic Connector | Connector Ac Power, Receptacle, 20 A, 125V; Connector Type Molex | Super-Safeway Conn Nema 5-20 20A/125V Molex | |
| Mounting | Free Hanging (In-Line) | Cable Mount |