Molex Electronic Connector 1301410014

Description
PWR ENT PLUG NEMA7-15 STR SCREW Product overview: 1301410014 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Plugs & Receptacles. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1170-1301410014 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PWR ENT PLUG NEMA7-15 STR SCREW Product overview: 1301410014 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Plugs & Receptacles. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1170-1301410014 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
1170-1301410014
Electronic Connector 1170-1301410014
PWR ENT PLUG NEMA7-15 STR SCREW Product overview: 1301410014 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Plugs & Receptacles. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1170-1301410014 can be used for catalog matching and distributor lookup.

PWR ENT PLUG NEMA7-15 STR SCREW Product overview: 1301410014 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Plugs & Receptacles. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1170-1301410014 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Plugs and Receptacles - 1301410014-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
1301410014-ND
Plugs and Receptacles 1301410014-ND
Power Entry Connector Plug, Male Blades NEMA 7-15P Free Hanging (In-Line)

Power Entry Connector Plug, Male Blades NEMA 7-15P Free Hanging (In-Line)

Buy Now Datasheet
Super-Safeway Plug Nema 7-15 15A/277V Molex - 17P6151 - Newark, An Avnet Company
Chicago, IL, United States
Super-Safeway Plug Nema 7-15 15A/277V Molex
17P6151
Super-Safeway Plug Nema 7-15 15A/277V Molex 17P6151
SUPER-SAFEWAY PLUG NEMA 7-15 15A/277V

SUPER-SAFEWAY PLUG NEMA 7-15 15A/277V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1170-1301410014 1301410014-ND 17P6151
Product Name Electronic Connector Plugs and Receptacles Super-Safeway Plug Nema 7-15 15A/277V Molex
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - IEEE 1394 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector; IEEE 1394 Connectors, FireWire
Gender Female / Jack
Geometry Right Angle
View Details
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm D-Sub Connector, D-Sub Size 8 Socket - 110212 - PIC Wire & Cable
Specs
Connector Type Coaxial Connector; D-Sub Connector
Geometry Straight
Termination Crimp
View Details