Power Entry Connector Plug, Male Blades NEMA 5-20P Free Hanging (In-Line)
Connector
CONNECTOR AC POWER, PLUG, 20 A, 125V; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Super-Safeway 130141 SeriesRoHS Compliant: Yes
SUPER-SAFEWAY PLUG NEMA 5-20 20A/125V
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1301410010-ND | 1301410010 | 92F4928 | 17P6136 |
| Product Name | Plugs and Receptacles | Connector Ac Power, Plug, 20 A, 125V; Connector Type Molex | Super-Safeway Plug Nema 5-20 20A/125V Molex | |
| Mounting | Free Hanging (In-Line) |