PWR ENTRY PLUG, NEMA 5-15P, 15A, 125V; Connector Type:NEMA 5-15P; Current Rating:15A; Connector Colour:Black; Connector Body Material:Rubber Body; Voltage Rating VAC:125V; Product Range:Super-Safeway 130141 Series
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 06H6566 |
| Product Name | Pwr Entry Plug, Nema 5-15P, 15A, 125V; Connector Type Molex |
| Voltage Rating | 125 volts |