Molex Industrial Equipment 1301370238

Description
Duplex Outlet Wet Location
Description
Duplex Outlet Wet Location
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. part number 1301370238 is a GFCI multiple outlet box designed for wet locations, specifically under the Watertite Extreme series. It features a single NEMA 5-20 duplex receptacle with flip lids for added protection against moisture. The product is equipped with a 7.62m (25.0') long 14/3 SOOW cord, allowing for flexible placement in various environments. The enclosure is rated NEMA 4X, ensuring durability and resistance to water and dust. It includes a ground continuity monitor and has a maximum current rating of 20.0A at a voltage of 120V. The housing material is nylon, contributing to its robustness. This portable unit does not have a feed-thru capability and is packaged in a carton.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. part number 1301370238 is a GFCI multiple outlet box designed for wet locations, specifically under the Watertite Extreme series. It features a single NEMA 5-20 duplex receptacle with flip lids for added protection against moisture. The product is equipped with a 7.62m (25.0') long 14/3 SOOW cord, allowing for flexible placement in various environments. The enclosure is rated NEMA 4X, ensuring durability and resistance to water and dust. It includes a ground continuity monitor and has a maximum current rating of 20.0A at a voltage of 120V. The housing material is nylon, contributing to its robustness. This portable unit does not have a feed-thru capability and is packaged in a carton.

Suppliers

Company
Product
Description
Supplier Links
Industrial Equipment - 1301370238 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial Equipment
1301370238
Industrial Equipment 1301370238
Duplex Outlet Wet Location

Duplex Outlet Wet Location

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Uncategorized Products
Product Number 1301370238
Product Name Industrial Equipment
Unlock Full Specs
to access all available technical data