Molex Industrial Equipment 1301350288

Description
ANGL PWR DIST BX 125V15A 50'
Request a Quote
Description
ANGL PWR DIST BX 125V15A 50'
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. part number 1301350288 is a Super-Safeway Angled Outlet Box designed for power distribution applications. It features a durable rubber housing and includes two NEMA L5-15 duplex receptacles with flip lids for easy access. The outlet box is equipped with a 50-foot (15.24m) long 12/3 SOW cord, allowing for flexible placement in various settings. It has a maximum voltage rating of 125V and can handle a maximum current of 15A per contact. The enclosure is rated NEMA 4, making it suitable for indoor and outdoor use where protection from water and dust is required. This product is portable and does not include GFCI or ground continuity monitoring features.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. part number 1301350288 is a Super-Safeway Angled Outlet Box designed for power distribution applications. It features a durable rubber housing and includes two NEMA L5-15 duplex receptacles with flip lids for easy access. The outlet box is equipped with a 50-foot (15.24m) long 12/3 SOW cord, allowing for flexible placement in various settings. It has a maximum voltage rating of 125V and can handle a maximum current of 15A per contact. The enclosure is rated NEMA 4, making it suitable for indoor and outdoor use where protection from water and dust is required. This product is portable and does not include GFCI or ground continuity monitoring features.

Suppliers

Company
Product
Description
Supplier Links
Industrial Equipment - 1301350288-ND - DigiKey
Thief River Falls, MN, United States
Industrial Equipment
1301350288-ND
Industrial Equipment 1301350288-ND
ANGL PWR DIST BX 125V15A 50'

ANGL PWR DIST BX 125V15A 50'

Buy Now Datasheet
Industrial Equipment - 1301350288 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial Equipment
1301350288
Industrial Equipment 1301350288
Duplex Outlet

Duplex Outlet

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Uncategorized Products Uncategorized Products
Product Number 1301350288-ND 1301350288
Product Name Industrial Equipment Industrial Equipment
Unlock Full Specs
to access all available technical data