Molex Angl Pwr Dist Bx 125V20A 6 W/gcm Molex 1301350268

Description
ANGL PWR DIST BX 125V20A 6 W/GCM
Description
ANGL PWR DIST BX 125V20A 6 W/GCM

Suppliers

Company
Product
Description
Supplier Links
Angl Pwr Dist Bx 125V20A 6 W/gcm Molex - 17P9506 - Newark, An Avnet Company
Chicago, IL, United States
Angl Pwr Dist Bx 125V20A 6 W/gcm Molex
17P9506
Angl Pwr Dist Bx 125V20A 6 W/gcm Molex 17P9506
ANGL PWR DIST BX 125V20A 6 W/GCM

ANGL PWR DIST BX 125V20A 6 W/GCM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17P9506
Product Name Angl Pwr Dist Bx 125V20A 6 W/gcm Molex
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC 90° Plug - 190409(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
Strip Connector Off The Shelf - Type PreWired - A25000-004 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details