The Pow-R-Feed® Spring Loaded Tow Arm, part number 1301240139, is designed for heavy-duty applications within the conductor bars product family. It features a maximum operating voltage of 600V and operates effectively within a temperature range of -30°C to +60°C. The tow arm is constructed from galvanized steel, ensuring durability and resistance to corrosion. Its dimensions include a depth of 136.65mm (5.380"), height of 58.93mm (2.320"), and length of 325.12mm (12.800"). The product has a net weight of 181.430 kg and is packaged in an individual carton. Compliance with RoHS regulations is noted, although specific requirements are not applicable. This product is suitable for engineers seeking robust and reliable components for their industrial equipment needs.
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1301240139 |
| Product Name | Industrial Equipment |