Molex Cables, Wires Management Accessories - 1301230153 1301230153

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129513-1301230153 Categories: Cables, Wires Management Accessories Country of Origin: MX Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Wire/Cable Type: Flat
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129513-1301230153 Categories: Cables, Wires Management Accessories Country of Origin: MX Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Wire/Cable Type: Flat
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Management Accessories - 1301230153 - 1129513-1301230153 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Management Accessories - 1301230153
1129513-1301230153
Cables, Wires Management Accessories - 1301230153 1129513-1301230153
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129513-1301230153 Categories: Cables, Wires Management Accessories Country of Origin: MX Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Wire/Cable Type: Flat

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1129513-1301230153
Categories: Cables, Wires Management Accessories
Country of Origin: MX
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Wire/Cable Type: Flat

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1129513-1301230153
Product Name Cables, Wires Management Accessories - 1301230153
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-0750-054 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
System cable - 706-2300/413-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
ZK2000-6500-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details