Molex LED Lighting Fixtures 1301110102

Description
LED Lighting Fixtures LED STRINGLIGHT 14W 100FT
Datasheet
Description
LED Lighting Fixtures LED STRINGLIGHT 14W 100FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Lighting Fixtures
1301110102
LED Lighting Fixtures 1301110102
LED Lighting Fixtures LED STRINGLIGHT 14W 100FT

LED Lighting Fixtures LED STRINGLIGHT 14W 100FT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number 1301110102
Product Name LED Lighting Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 1707559 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 46.5mm
Lead Length 46.5 mm (1.83 inch)
View Details
LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LEDs - Spacers, Standoffs - 36-7047-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details