Molex Tube Light 80W Biax 120V 60Hz 6Cordfeed Molex 1301080204

Description
TUBE LIGHT 80W BIAX 120V 60HZ 6CORDFEED
Description
TUBE LIGHT 80W BIAX 120V 60HZ 6CORDFEED

Suppliers

Company
Product
Description
Supplier Links
Tube Light 80W Biax 120V 60Hz 6Cordfeed Molex - 17P6698 - Newark, An Avnet Company
Chicago, IL, United States
Tube Light 80W Biax 120V 60Hz 6Cordfeed Molex
17P6698
Tube Light 80W Biax 120V 60Hz 6Cordfeed Molex 17P6698
TUBE LIGHT 80W BIAX 120V 60HZ 6CORDFEED

TUBE LIGHT 80W BIAX 120V 60HZ 6CORDFEED

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17P6698
Product Name Tube Light 80W Biax 120V 60Hz 6Cordfeed Molex
Unlock Full Specs
to access all available technical data

Similar Products

PB+ Backplane Female Straight Press Fit Power Connector - 80317-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
M12 Curved Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N Bulkhead Jack - 190522A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details