The Quarktwin Technology Ltd. part number 1301080195 is an active Super-Safeway Wet Location 100W Fluorescent Tube Light designed for wide-area lighting applications. It features four F25/T8 lamps and operates at a maximum voltage of 120VAC with a frequency of 60 Hz. The product has a total lumen output of 8320, making it suitable for industrial environments. The light is equipped with a 7.62m (25.0') long 16/3 SOOW cord for flexible placement and is designed with a clear butyrate guard for protection. The dimensions of the fixture are 1.43m (56.250") in length and 101.60mm (4.000") in depth. It is mounted using straps and does not include an on/off switch. The product is certified by CSA and UL, ensuring compliance with safety standards.
TBELGHT 100W120V60HZ 25'CDENDUNT
Wide Area Light Industrial
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1301080195-ND | 1301080195 |
| Product Name | Industrial Equipment | Industrial Equipment |