The Quarktwin Technology Ltd. part number 1301080170 is a Watertite Wet Location 13W Fluorescent Hand Lamp designed for portable wide-area lighting applications. It features a 7.62m (25.0') long 16/3 SJOW cord, making it suitable for use in wet locations. The lamp has a maximum wattage of 13W and produces 900 lumens of light output. It operates at a voltage of 120VAC at 60 Hz and includes an on/off switch for convenience. The lamp is constructed with a butyrate globe and a nitrile rubber guard, although no guard is included. The product is certified by CSA under the designation LR85374 and is part of the 130108 series.
HNDLMP 13W120V60HZ 25'16-3CD W/S
Wide Area Light Wet Location
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1301080170-ND | 1301080170 |
| Product Name | Industrial Equipment | Industrial Equipment |