Molex Twin Tube 50W.120V.60Hz.fluor. Feed-Thru / Molex / Woodhead Molex 1301080160

Description
TWIN TUBE 50W.120V.60HZ.FLUOR. FEED-THRU / Molex / Woodhead
Description
TWIN TUBE 50W.120V.60HZ.FLUOR. FEED-THRU / Molex / Woodhead

Suppliers

Company
Product
Description
Supplier Links
Twin Tube 50W.120V.60Hz.fluor. Feed-Thru / Molex / Woodhead Molex - 17P6007 - Newark, An Avnet Company
Chicago, IL, United States
Twin Tube 50W.120V.60Hz.fluor. Feed-Thru / Molex / Woodhead Molex
17P6007
Twin Tube 50W.120V.60Hz.fluor. Feed-Thru / Molex / Woodhead Molex 17P6007
TWIN TUBE 50W.120V.60HZ.FLUOR. FEED-THRU / Molex / Woodhead

TWIN TUBE 50W.120V.60HZ.FLUOR. FEED-THRU / Molex / Woodhead

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17P6007
Product Name Twin Tube 50W.120V.60Hz.fluor. Feed-Thru / Molex / Woodhead Molex
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2922A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details