The Quarktwin Technology Ltd. part number 1301080149 is a Super-Safeway 40W Fluorescent Hand Lamp designed for industrial use. It features a 15.24-meter (50-foot) SJTW cord, providing ample reach for various applications. The lamp utilizes a PL-L 40/41 bulb type, delivering a maximum output of 2970 lumens at 120VAC and 60 Hz. The construction includes a clear polycarbonate globe and a nitrile rubber guard, although no guard is included with the lamp. The dimensions of the lamp are 798.83 mm in length, 76.20 mm in depth, and 57.15 mm in height. It is equipped with an on/off switch for convenience. The product is CSA certified, ensuring compliance with safety standards. This portable lighting solution is suitable for wide-area illumination in industrial settings.
Hand Lamp, Fluorescent Industrial
Hand Lamp, Fluorescent Industrial
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1301080149-ND | 1301080149 |
| Product Name | Industrial Equipment | Industrial Equipment |