Molex Handlamp 27W Bia 120V 60Hz 50 Molex 1301080143

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Handlamp 27W Bia 120V 60Hz 50 Molex - 17P3892 - Newark, An Avnet Company
Chicago, IL, United States
Handlamp 27W Bia 120V 60Hz 50 Molex
17P3892
Handlamp 27W Bia 120V 60Hz 50 Molex 17P3892
HANDLAMP 27W BIA 120V 60HZ 50

HANDLAMP 27W BIA 120V 60HZ 50

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1301080143 17P3892
Product Name Handlamp 27W Bia 120V 60Hz 50 Molex
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-109-581-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details