Molex Machine Light 27W 15 18-3 Crd Withmolded Molex 1301080141

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Machine Light 27W 15 18-3 Crd Withmolded Molex - 17P3890 - Newark, An Avnet Company
Chicago, IL, United States
Machine Light 27W 15 18-3 Crd Withmolded Molex
17P3890
Machine Light 27W 15 18-3 Crd Withmolded Molex 17P3890
MACHINE LIGHT 27W 15 18-3 CRD WITHMOLDED

MACHINE LIGHT 27W 15 18-3 CRD WITHMOLDED

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1301080141 17P3890
Product Name Machine Light 27W 15 18-3 Crd Withmolded Molex
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details