The Woodhead hand lamp, part number 1301080136, is a fluorescent industrial lighting solution designed for demanding environments. It operates at 120V AC and features a cord length of 15.24 meters (50 feet). The lamp has a wattage of 15W and provides a lumen output of 910, making it suitable for general task lighting in industrial settings. The handle is constructed from rubber, enhancing grip and comfort during use. This hand lamp is rated NEMA 5-15, ensuring compatibility with standard outlets. Its design includes a switch for easy operation and is built to withstand the rigors of industrial applications.
Hand Lamp, Fluorescent Industrial
Hand Lamp, Fluorescent Industrial
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1301080136-ND | 1301080136 |
| Product Name | Industrial Equipment | Industrial Equipment |