The Quarktwin Technology Ltd. part number 1301080104 is a Super-Safeway Twin Tube 160W Fluorescent Work Light designed for wide-area lighting applications. It features four lamps with a maximum wattage of 160W and produces a total of 12,600 lumens. The work light is equipped with a 7.62m (25.0') primary cord made of 16/3 SJOW type, allowing for flexible placement in industrial settings. The product has a clear butyrate guard for protection and is designed for portable use, with a mounting style that utilizes straps. It operates at a maximum voltage of 120VAC at 60 Hz and is certified by CSA and UL, ensuring compliance with safety standards. The dimensions of the work light are 1.39m (54.620") in length, 190.75mm (7.510") in depth, and 82.55mm (3.250") in height. This product is suitable for industrial duty applications where reliable and bright lighting is essential.
160W TWN120V.60HZ.BIAX4LM
Wide Area Light Industrial
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1301080104-ND | 1301080104 |
| Product Name | Industrial Equipment | Industrial Equipment |