Molex
4W 18Ft Fluorescent 2C Molex
1301080091
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Suppliers
4W 18Ft Fluorescent 2C Molex
17P3088
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
1301080091 |
17P3088 |
|
Product Name
|
|
4W 18Ft Fluorescent 2C Molex |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details