Molex Industrial Equipment 1301070032

Description
10 310STRGLGHT 12-3SOW-ACRD362GD
Request a Quote
Description
10 310STRGLGHT 12-3SOW-ACRD362GD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. part number 1301070032 is an industrial-grade Super-Safeway assembled rubber string light designed for portable lighting applications. It features a total length of 30.48 meters (100 feet) with a primary cord length of 3.04 meters (10 feet). The string light is constructed with a 12/3 SOOW cord and is rated for a maximum lamp wattage of 200W, utilizing A21 incandescent bulbs that produce 2000 lumens. This product includes a steel guard for added protection and is suitable for use in rain-tight environments, adhering to NEMA 5-20 standards. The fixture operates at a maximum voltage of 120VAC at 60 Hz and does not include an on/off switch. The packaging type is carton, and it is certified by CSA under the certification number LR85374. This string light is ideal for industrial settings where durable and reliable lighting solutions are required.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. part number 1301070032 is an industrial-grade Super-Safeway assembled rubber string light designed for portable lighting applications. It features a total length of 30.48 meters (100 feet) with a primary cord length of 3.04 meters (10 feet). The string light is constructed with a 12/3 SOOW cord and is rated for a maximum lamp wattage of 200W, utilizing A21 incandescent bulbs that produce 2000 lumens. This product includes a steel guard for added protection and is suitable for use in rain-tight environments, adhering to NEMA 5-20 standards. The fixture operates at a maximum voltage of 120VAC at 60 Hz and does not include an on/off switch. The packaging type is carton, and it is certified by CSA under the certification number LR85374. This string light is ideal for industrial settings where durable and reliable lighting solutions are required.

Suppliers

Company
Product
Description
Supplier Links
Industrial Equipment - 1301070032-ND - DigiKey
Thief River Falls, MN, United States
Industrial Equipment
1301070032-ND
Industrial Equipment 1301070032-ND
10 310STRGLGHT 12-3SOW-ACRD362GD

10 310STRGLGHT 12-3SOW-ACRD362GD

Buy Now Datasheet
Industrial Equipment - 1301070032 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial Equipment
1301070032
Industrial Equipment 1301070032
String Light Industrial

String Light Industrial

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Uncategorized Products Uncategorized Products
Product Number 1301070032-ND 1301070032
Product Name Industrial Equipment Industrial Equipment
Unlock Full Specs
to access all available technical data

Similar Products