Molex 12V 60W Lovolt Flood 50 Molex 1301050066

Description
12V 60W LOVOLT FLOOD 50
Description
12V 60W LOVOLT FLOOD 50

Suppliers

Company
Product
Description
Supplier Links
12V 60W Lovolt Flood 50 Molex - 17P6445 - Newark, An Avnet Company
Chicago, IL, United States
12V 60W Lovolt Flood 50 Molex
17P6445
12V 60W Lovolt Flood 50 Molex 17P6445
12V 60W LOVOLT FLOOD 50

12V 60W LOVOLT FLOOD 50

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17P6445
Product Name 12V 60W Lovolt Flood 50 Molex
Unlock Full Specs
to access all available technical data

Similar Products

LOC Female, Weatherproof Crimp Sleeve, RG174/U - SALE-8932 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
N (M) Straight Connector for RG402 Cable - ET-NMS-25 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details