The Woodhead Hand Lamp, part number 1301040044, is designed for hazardous locations and wet environments, featuring a maximum wattage of 100W. It operates at 120V AC and is constructed with aluminum and nylon for durability. The lamp is rated for NEMA 4X, ensuring protection against water and dust ingress. It provides 650 lumens of illumination and is compliant with OSHA requirements for classified locations. The product is suitable for various applications, including petrochemical plant shutdowns, hull and bilge cleaning, and machine-tool lighting. It is available with a 15.24m (50.0') cord length and is compatible with NEMA 5-15 configurations. Replacement parts are also available, enhancing the product's longevity and usability in demanding environments.
Hand Lamp, Incandescent Hazardous, Wet Location
Hand Lamp, Incandescent Hazardous, Wet Location
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1301040044-ND | 1301040044 |
| Product Name | Industrial Equipment | Industrial Equipment |