The Quarktwin Technology Ltd. part number 1301040040 is an active Haztex Hazardous and Wet Location Stringlight designed for portable lighting applications. It features a total length of 19.81 meters (65.0 feet) and includes five incandescent lamps with a maximum wattage of 100W each, providing a total output of 1000 lumens. The stringlight is constructed with a 12/3 SOOW primary cord and is suitable for use in hazardous environments, as indicated by its NEMA 4X rating. The guard is made of cast aluminum, and the globe is made of tempered glass, ensuring durability in challenging conditions. The product does not include an on/off switch and operates at a maximum voltage of 120VAC at 60 Hz. It is certified by CSA under LR39801, confirming its compliance with safety standards for hazardous locations.
STRNGLT W/5 61430 10'SPCN 25'LDR
String Light Hazardous, Wet Location
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1301040040-ND | 1301040040 |
| Product Name | Industrial Equipment | Industrial Equipment |