The Woodhead Hand Lamp, part number 1301040025, is designed for hazardous locations and features a high-output LED light source with a power rating of 20W. It is suitable for use in Class I, Division I, Groups C and D, and Class II, Division I, Groups F and G environments, complying with OSHA requirements. The lamp operates at a fixture voltage of 120V AC and produces 750 lumens of light. Constructed with a NEMA 4X rating, the lamp is durable and suitable for wet or conductive environments. It does not include a switch and is equipped with a 16/3 SOOW cord, available in various lengths. The lamp's design promotes safety and reliability in demanding applications such as petrochemical plant operations, machine-tool lighting, and washdown work areas. Replacement parts are available, ensuring long-term usability.
Hand Lamp, Incandescent Hazardous
Hand Lamp, Incandescent Hazardous
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1301040025-ND | 1301040025 |
| Product Name | Industrial Equipment | Industrial Equipment |