Molex Industrial Equipment 1301030044

Description
1203REF 50FT 16-3-SO 1447
Request a Quote
Description
1203REF 50FT 16-3-SO 1447
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. part number 1301030044 is a watertite wet location incandescent hand lamp designed for portable lighting applications. It features a maximum lamp wattage of 100W and utilizes an A21 bulb type, providing up to 1000 lumens of illumination. The lamp is equipped with a 15.24m (50.0') long 16/3 SOOW cord, allowing for flexible positioning in various environments. This hand lamp is constructed with a tempered glass globe and a reflector guard made from #8 gauge zinc-plated steel, ensuring durability and protection in wet conditions. It is rated for NEMA 4X environments, making it suitable for outdoor and industrial use. The lamp does not include an on/off switch and operates at a maximum voltage of 120V AC. The product is CSA certified, indicating compliance with safety standards.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. part number 1301030044 is a watertite wet location incandescent hand lamp designed for portable lighting applications. It features a maximum lamp wattage of 100W and utilizes an A21 bulb type, providing up to 1000 lumens of illumination. The lamp is equipped with a 15.24m (50.0') long 16/3 SOOW cord, allowing for flexible positioning in various environments. This hand lamp is constructed with a tempered glass globe and a reflector guard made from #8 gauge zinc-plated steel, ensuring durability and protection in wet conditions. It is rated for NEMA 4X environments, making it suitable for outdoor and industrial use. The lamp does not include an on/off switch and operates at a maximum voltage of 120V AC. The product is CSA certified, indicating compliance with safety standards.

Suppliers

Company
Product
Description
Supplier Links
Industrial Equipment - 1301030044-ND - DigiKey
Thief River Falls, MN, United States
Industrial Equipment
1301030044-ND
Industrial Equipment 1301030044-ND
1203REF 50FT 16-3-SO 1447

1203REF 50FT 16-3-SO 1447

Buy Now Datasheet
Industrial Equipment - 1301030044 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial Equipment
1301030044
Industrial Equipment 1301030044
Hand Lamp, Incandescent Wet Location

Hand Lamp, Incandescent Wet Location

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Uncategorized Products Uncategorized Products
Product Number 1301030044-ND 1301030044
Product Name Industrial Equipment Industrial Equipment
Unlock Full Specs
to access all available technical data

Similar Products