The Quarktwin Technology Ltd. part number 1301030035 is a watertite wet location incandescent hand lamp designed for portable lighting applications. It features a maximum lamp wattage of 100W and utilizes an A21 bulb type, providing up to 1000 lumens of illumination. The lamp is constructed with a tempered glass globe and a quick open guard made of #8 gauge zinc-plated steel, ensuring durability in wet environments. It is rated for NEMA 4X, indicating its suitability for harsh conditions. The lamp operates at a maximum voltage of 120V AC and does not include an on/off switch. The product is packaged in a carton for distribution.
Hand Lamp, Incandescent Wet Location
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1301030035-ND | 1301030035 |
| Product Name | Industrial Equipment | Industrial Equipment |